UIY Inc. Duplexer / Diplexer 470 to 510MHz UIYDX220122A

Description
470 to 510MHz – Duplexer / Diplexer
Request a Quote
Description
470 to 510MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

470 to 510 MHz duplexer/diplexer with two channels, designed for military, space, and commercial applications, mounted in a housing with SMA-F or N-F connectors, dimensions of 220.0 mm × 212.0 mm × 70.0 mm, operating temperature range from -40 °C to +85 °C, insertion loss maximum 1.3 dB, isolation minimum 80 dB, VSWR maximum 1.3, and power handling of 100 W.

Datasheet Summary
Powered by GS/AI

470 to 510 MHz duplexer/diplexer with two channels, designed for military, space, and commercial applications, mounted in a housing with SMA-F or N-F connectors, dimensions of 220.0 mm × 212.0 mm × 70.0 mm, operating temperature range from -40 °C to +85 °C, insertion loss maximum 1.3 dB, isolation minimum 80 dB, VSWR maximum 1.3, and power handling of 100 W.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 470 to 510MHz
UIYDX220122A
Duplexer / Diplexer 470 to 510MHz UIYDX220122A
470 to 510MHz – Duplexer / Diplexer

470 to 510MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX220122A
Product Name Duplexer / Diplexer 470 to 510MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details
Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details