UIY Inc. Duplexer / Diplexer 617 to 698MHz UIYDX100160A

Description
617 to 698MHz – Duplexer / Diplexer
Request a Quote
Description
617 to 698MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDX100160A is a duplexer/diplexer covering 617 to 698 MHz, designed for military, space, and commercial applications with a maximum power handling of 1.5 W, insertion loss of 0.8 dB, isolation of 60 dB, and VSWR of 1.3. It operates from -30 °C to +70 °C and features either SMA-F or N-F connectors depending on variant. The device has a cylindrical housing with a diameter of 4.2 mm and length of 100.0 mm. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

UIYDX100160A is a duplexer/diplexer covering 617 to 698 MHz, designed for military, space, and commercial applications with a maximum power handling of 1.5 W, insertion loss of 0.8 dB, isolation of 60 dB, and VSWR of 1.3. It operates from -30 °C to +70 °C and features either SMA-F or N-F connectors depending on variant. The device has a cylindrical housing with a diameter of 4.2 mm and length of 100.0 mm. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 617 to 698MHz
UIYDX100160A
Duplexer / Diplexer 617 to 698MHz UIYDX100160A
617 to 698MHz – Duplexer / Diplexer

617 to 698MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX100160A
Product Name Duplexer / Diplexer 617 to 698MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details