UIY Inc. Duplexer / Diplexer 600 to 2200MHz UIYDX170125A

Description
600 to 2200MHz – 5G Duplexer / Diplexer
Request a Quote Datasheet
Description
600 to 2200MHz – 5G Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 600 to 2200MHz
UIYDX170125A
Duplexer / Diplexer 600 to 2200MHz UIYDX170125A
600 to 2200MHz – 5G Duplexer / Diplexer

600 to 2200MHz – 5G Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX170125A
Product Name Duplexer / Diplexer 600 to 2200MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 244 to 318MHz - UIYDX340210A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details