UIY Inc. Triplexer 1750 to 2300MHz UIYTX135185A

Description
1750 to 2300MHz – Triplexer
Request a Quote
Description
1750 to 2300MHz – Triplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYTX135185A is a triplexer designed for RF signal separation in the 1750 to 2300 MHz range, with three channels: 1750-1850 MHz, 2025-2120 MHz, and 2200-2300 MHz. It features a maximum insertion loss of 0.8 dB, minimum isolation of 100 dB, maximum VSWR of 1.3, and power handling of 100 W, operating over a temperature range of -40 to +85 °C. The unit is available with either N-F or SMA-F connectors and has a mechanical dimension of 135.0 mm × 43.0 mm × 36.0 mm. It is suitable for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYTX135185A is a triplexer designed for RF signal separation in the 1750 to 2300 MHz range, with three channels: 1750-1850 MHz, 2025-2120 MHz, and 2200-2300 MHz. It features a maximum insertion loss of 0.8 dB, minimum isolation of 100 dB, maximum VSWR of 1.3, and power handling of 100 W, operating over a temperature range of -40 to +85 °C. The unit is available with either N-F or SMA-F connectors and has a mechanical dimension of 135.0 mm × 43.0 mm × 36.0 mm. It is suitable for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Shenzhen, China
Triplexer 1750 to 2300MHz
UIYTX135185A
Triplexer 1750 to 2300MHz UIYTX135185A
1750 to 2300MHz – Triplexer

1750 to 2300MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX135185A
Product Name Triplexer 1750 to 2300MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details
Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details