UIY Inc. Duplexer / Diplexer 148 to 174MHz UIYDX482192A

Description
148 to 174MHz – Duplexer / Diplexer
Request a Quote
Description
148 to 174MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDX482192A is a duplexer/diplexer covering 148 to 174 MHz with a fixed frequency configuration for each variant, featuring an insertion loss of 1.8 dB, isolation of 80 dB, VSWR of 1.3, and N-F connectors. It operates over a temperature range of -30 to +65 °C and handles 1.8 W power. The mechanical dimensions are 482.6 mm in length and 380.0 mm maximum height, with a general tolerance of ±2%. Units are not specified for the precision result.

Datasheet Summary
Powered by GS/AI

UIYDX482192A is a duplexer/diplexer covering 148 to 174 MHz with a fixed frequency configuration for each variant, featuring an insertion loss of 1.8 dB, isolation of 80 dB, VSWR of 1.3, and N-F connectors. It operates over a temperature range of -30 to +65 °C and handles 1.8 W power. The mechanical dimensions are 482.6 mm in length and 380.0 mm maximum height, with a general tolerance of ±2%. Units are not specified for the precision result.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 148 to 174MHz
UIYDX482192A
Duplexer / Diplexer 148 to 174MHz UIYDX482192A
148 to 174MHz – Duplexer / Diplexer

148 to 174MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX482192A
Product Name Duplexer / Diplexer 148 to 174MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details