UIY Inc. Triplexer 1710 to 1920MHz UIYTX120120A

Description
1710 to 1920MHz – Triplexer
Request a Quote
Description
1710 to 1920MHz – Triplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYTX120120A is a triplexer designed for frequency ranges from 1710 to 1920 MHz, suitable for military, space, and commercial applications. It features a maximum insertion loss of 1.5 dB and a maximum ripple of 1.0 dB across its specified frequency bands. The device offers a minimum isolation of 50 dB and a maximum VSWR of 1.3, ensuring efficient signal separation and minimal interference. It can handle up to 50 watts of power and is equipped with SMA-F connectors. The operating temperature range is from -30°C to +70°C. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYTX120120A is a triplexer designed for frequency ranges from 1710 to 1920 MHz, suitable for military, space, and commercial applications. It features a maximum insertion loss of 1.5 dB and a maximum ripple of 1.0 dB across its specified frequency bands. The device offers a minimum isolation of 50 dB and a maximum VSWR of 1.3, ensuring efficient signal separation and minimal interference. It can handle up to 50 watts of power and is equipped with SMA-F connectors. The operating temperature range is from -30°C to +70°C. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Shenzhen, China
Triplexer 1710 to 1920MHz
UIYTX120120A
Triplexer 1710 to 1920MHz UIYTX120120A
1710 to 1920MHz – Triplexer

1710 to 1920MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX120120A
Product Name Triplexer 1710 to 1920MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 380 to 396.6MHz - UIYDX330114A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 1.5 dB
View Details