UIY Inc. Triplexer 1000 to 3700MHz UIYTX11676A

Description
1000 to 3700MHz – Triplexer
Request a Quote Datasheet
Description
1000 to 3700MHz – Triplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Shenzhen, China
Triplexer 1000 to 3700MHz
UIYTX11676A
Triplexer 1000 to 3700MHz UIYTX11676A
1000 to 3700MHz – Triplexer

1000 to 3700MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX11676A
Product Name Triplexer 1000 to 3700MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 380 to 396.6MHz - UIYDX330114A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details