UIY Inc. Duplexer / Diplexer 488.4 to 493.6MHz UIYDX181297A

Description
488.4 to 493.6MHz – Duplexer / Diplexer
Request a Quote
Description
488.4 to 493.6MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 488.4 to 493.6 MHz for military, space, and commercial applications, with insertion loss of 5.0 dB, isolation of 4.0 dB, VSWR of 1.3, and power handling of 75 W. Operating temperature range is -10 to +50°C. Available with SMA-F or N-F connectors. Dimensions are 181.0 mm by 71.0 mm with a maximum height of 80.0 mm.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 488.4 to 493.6 MHz for military, space, and commercial applications, with insertion loss of 5.0 dB, isolation of 4.0 dB, VSWR of 1.3, and power handling of 75 W. Operating temperature range is -10 to +50°C. Available with SMA-F or N-F connectors. Dimensions are 181.0 mm by 71.0 mm with a maximum height of 80.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 488.4 to 493.6MHz
UIYDX181297A
Duplexer / Diplexer 488.4 to 493.6MHz UIYDX181297A
488.4 to 493.6MHz – Duplexer / Diplexer

488.4 to 493.6MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX181297A
Product Name Duplexer / Diplexer 488.4 to 493.6MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 380 to 425MHz - UIYDX136179A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details