UIY Inc. Duplexer / Diplexer 448.2 to 469.8MHz UIYDX342174A

Description
448.2 to 469.8MHz – Duplexer / Diplexer
Request a Quote
Description
448.2 to 469.8MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDX342174A is a duplexer/diplexer operating in the 448.2 to 469.8 MHz range, designed for military, space, and commercial applications. It features an insertion loss of 1.5 dB, isolation of 60 dB, and a VSWR of 1.3, with 50 ohm impedance and N-F or SMA-F connectors depending on variant. The operating temperature range is -30 to +70 °C. The mechanical dimensions are 342.0 mm (13.465 in) in length, 331.0 mm (13.031 in) in width, and 69.0 mm (2.717 in) in height, with mounting holes of 5.5 mm diameter. The device supports custom frequency tuning and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYDX342174A is a duplexer/diplexer operating in the 448.2 to 469.8 MHz range, designed for military, space, and commercial applications. It features an insertion loss of 1.5 dB, isolation of 60 dB, and a VSWR of 1.3, with 50 ohm impedance and N-F or SMA-F connectors depending on variant. The operating temperature range is -30 to +70 °C. The mechanical dimensions are 342.0 mm (13.465 in) in length, 331.0 mm (13.031 in) in width, and 69.0 mm (2.717 in) in height, with mounting holes of 5.5 mm diameter. The device supports custom frequency tuning and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 448.2 to 469.8MHz
UIYDX342174A
Duplexer / Diplexer 448.2 to 469.8MHz UIYDX342174A
448.2 to 469.8MHz – Duplexer / Diplexer

448.2 to 469.8MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX342174A
Product Name Duplexer / Diplexer 448.2 to 469.8MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details