UIY Inc. Triplexer 850 to 3000MHz UIYTX10086A

Description
850 to 3000MHz – Triplexer
Request a Quote Datasheet
Description
850 to 3000MHz – Triplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Shenzhen, China
Triplexer 850 to 3000MHz
UIYTX10086A
Triplexer 850 to 3000MHz UIYTX10086A
850 to 3000MHz – Triplexer

850 to 3000MHz – Triplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYTX10086A
Product Name Triplexer 850 to 3000MHz
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 45.5 to 103.3MHz - UIYDX4053A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors BNC; SMA; Type N
Insertion Loss 3 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details