UIY Inc. Duplexer / Diplexer 136 to 470MHz UIYDX95115A

Description
136 to 470MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
136 to 470MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 136 to 470MHz
UIYDX95115A
Duplexer / Diplexer 136 to 470MHz UIYDX95115A
136 to 470MHz – Duplexer / Diplexer

136 to 470MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX95115A
Product Name Duplexer / Diplexer 136 to 470MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 380 to 425MHz - UIYDX136179A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details