UIY Inc. Duplexer / Diplexer 30 to 2700MHz UIYDX7191A

Description
30 to 2700MHz – Duplexer / Diplexer
Request a Quote
Description
30 to 2700MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 30 to 2700MHz with two channels: 30 to 520MHz and 698 to 2700MHz, featuring a maximum insertion loss of 0.8 dB, minimum isolation of 45 dB, and maximum VSWR of 1.45, handling up to 50 W of power. Available with N-F or SMA-F connectors and operating from -30 °C to +70 °C. Packaged in a case measuring 71.0 mm by 22.0 mm with a through-hole mounting pattern featuring four Φ4.5 mm holes. The part is designed for military, space, and commercial applications and is guaranteed for one year.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 30 to 2700MHz with two channels: 30 to 520MHz and 698 to 2700MHz, featuring a maximum insertion loss of 0.8 dB, minimum isolation of 45 dB, and maximum VSWR of 1.45, handling up to 50 W of power. Available with N-F or SMA-F connectors and operating from -30 °C to +70 °C. Packaged in a case measuring 71.0 mm by 22.0 mm with a through-hole mounting pattern featuring four Φ4.5 mm holes. The part is designed for military, space, and commercial applications and is guaranteed for one year.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 30 to 2700MHz
UIYDX7191A
Duplexer / Diplexer 30 to 2700MHz UIYDX7191A
30 to 2700MHz – Duplexer / Diplexer

30 to 2700MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX7191A
Product Name Duplexer / Diplexer 30 to 2700MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details