UIY Inc. Duplexer / Diplexer 650 to 2700MHz UIYDX100200A

Description
650 to 2700MHz – Duplexer / Diplexer
Request a Quote
Description
650 to 2700MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDX100200A series is a duplexer/diplexer designed for RF applications from 650 to 2700 MHz, with insertion loss of 1.5 dB maximum, VSWR of 1.3 maximum, and power handling of 30 W. It operates over a temperature range of -40°C to +80°C and uses SMA-F or N-F connectors depending on the variant. The unit has a mechanical size of 100.0 mm by 92.0 mm with a maximum height of 40.0 mm and includes a through-hole mounting feature with a 4.5 mm diameter hole. Rejection performance is specified as 70 dB at the transmit and receive bands, with 50 dB minimum rejection outside the bands and 20 dB minimum at adjacent guard bands.

Datasheet Summary
Powered by GS/AI

The UIYDX100200A series is a duplexer/diplexer designed for RF applications from 650 to 2700 MHz, with insertion loss of 1.5 dB maximum, VSWR of 1.3 maximum, and power handling of 30 W. It operates over a temperature range of -40°C to +80°C and uses SMA-F or N-F connectors depending on the variant. The unit has a mechanical size of 100.0 mm by 92.0 mm with a maximum height of 40.0 mm and includes a through-hole mounting feature with a 4.5 mm diameter hole. Rejection performance is specified as 70 dB at the transmit and receive bands, with 50 dB minimum rejection outside the bands and 20 dB minimum at adjacent guard bands.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 650 to 2700MHz
UIYDX100200A
Duplexer / Diplexer 650 to 2700MHz UIYDX100200A
650 to 2700MHz – Duplexer / Diplexer

650 to 2700MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX100200A
Product Name Duplexer / Diplexer 650 to 2700MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 151 to 160MH - UIYDX148310A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details