UIY Inc. Duplexer / Diplexer 136 to 470MHz UIYDX4450A

Description
136 to 470MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
136 to 470MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 136 to 470MHz - UIYDX4450A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 136 to 470MHz
UIYDX4450A
Duplexer / Diplexer 136 to 470MHz UIYDX4450A
136 to 470MHz – Duplexer / Diplexer

136 to 470MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX4450A
Product Name Duplexer / Diplexer 136 to 470MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 488.4 to 493.6MHz - UIYDX181297A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 5 dB
View Details