UIY Inc. Duplexer / Diplexer 145 to 180MHz UIYDX320420A

Description
145 to 180MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
145 to 180MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 145 to 180MHz
UIYDX320420A
Duplexer / Diplexer 145 to 180MHz UIYDX320420A
145 to 180MHz – Duplexer / Diplexer

145 to 180MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX320420A
Product Name Duplexer / Diplexer 145 to 180MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 244 to 318MHz - UIYDX340210A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details