UIY Inc. Duplexer / Diplexer 244 to 318MHz UIYDX340210A

Description
244 to 318MHz – Duplexer / Diplexer
Request a Quote
Description
244 to 318MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer / diplexer covering 244 to 318 MHz with two channels: 244-270 MHz and 292-318 MHz, featuring insertion loss of 0.5 dB and 0.4 dB respectively, isolation of at least 95 dB, VSWR of 1.3, phase consistency of ≤2°, and power handling of 400 W on the high-frequency port and 10 W on the low-frequency port. Operates from -25°C to +55°C with 7/16-F or N-F connectors. Mechanically dimensioned to 340.0 × 330.0 × 170.0 mm with tolerance of ±2%. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Duplexer / diplexer covering 244 to 318 MHz with two channels: 244-270 MHz and 292-318 MHz, featuring insertion loss of 0.5 dB and 0.4 dB respectively, isolation of at least 95 dB, VSWR of 1.3, phase consistency of ≤2°, and power handling of 400 W on the high-frequency port and 10 W on the low-frequency port. Operates from -25°C to +55°C with 7/16-F or N-F connectors. Mechanically dimensioned to 340.0 × 330.0 × 170.0 mm with tolerance of ±2%. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 244 to 318MHz - UIYDX340210A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 244 to 318MHz
UIYDX340210A
Duplexer / Diplexer 244 to 318MHz UIYDX340210A
244 to 318MHz – Duplexer / Diplexer

244 to 318MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX340210A
Product Name Duplexer / Diplexer 244 to 318MHz
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 145 to 180MHz - UIYDX320420A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details