UIY Inc. Duplexer / Diplexer 45.5 to 103.3MHz UIYDX4053A

Description
45.5 to 103.3MHz – Duplexer / Diplexer
Request a Quote
Description
45.5 to 103.3MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 45.5 to 69.0 MHz and 80.0 to 103.3 MHz with maximum insertion loss of 3.0 dB, minimum isolation of 15 dB, and maximum VSWR of 1.5, operating from -30 to +70 °C, available with BNC-F, SMA-F, or N-F connectors and a physical size of 40.0 mm by 35.0 mm.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 45.5 to 69.0 MHz and 80.0 to 103.3 MHz with maximum insertion loss of 3.0 dB, minimum isolation of 15 dB, and maximum VSWR of 1.5, operating from -30 to +70 °C, available with BNC-F, SMA-F, or N-F connectors and a physical size of 40.0 mm by 35.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 45.5 to 103.3MHz - UIYDX4053A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 45.5 to 103.3MHz
UIYDX4053A
Duplexer / Diplexer 45.5 to 103.3MHz UIYDX4053A
45.5 to 103.3MHz – Duplexer / Diplexer

45.5 to 103.3MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX4053A
Product Name Duplexer / Diplexer 45.5 to 103.3MHz
Device Type Diplexer; Duplexer
Connectors BNC; SMA; Type N
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 449 to 485MHz - UIYDX290120A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details