UIY Inc. Duplexer / Diplexer 600 to 2200MHz UIYDX220125A

Description
600 to 2200MHz – 5G Duplexer / Diplexer
Request a Quote
Description
600 to 2200MHz – 5G Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDX220125A series is a set of 600 to 2200 MHz duplexers or diplexers for 5G applications, designed for military, space, and commercial use. Each variant features an insertion loss of 1.5 dB, isolation of at least 80 dB, VSWR of 1.3, and power handling of 20 W, with an operating temperature range of -40 to +85 °C. The units use either SMA-F or N-F connectors. Mechanical dimensions are 220.0 mm in length, 212.0 mm in width, and 180.0 mm in height, with a general tolerance of ±2%. Custom frequency ranges are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYDX220125A series is a set of 600 to 2200 MHz duplexers or diplexers for 5G applications, designed for military, space, and commercial use. Each variant features an insertion loss of 1.5 dB, isolation of at least 80 dB, VSWR of 1.3, and power handling of 20 W, with an operating temperature range of -40 to +85 °C. The units use either SMA-F or N-F connectors. Mechanical dimensions are 220.0 mm in length, 212.0 mm in width, and 180.0 mm in height, with a general tolerance of ±2%. Custom frequency ranges are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 600 to 2200MHz - UIYDX220125A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 600 to 2200MHz
UIYDX220125A
Duplexer / Diplexer 600 to 2200MHz UIYDX220125A
600 to 2200MHz – 5G Duplexer / Diplexer

600 to 2200MHz – 5G Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX220125A
Product Name Duplexer / Diplexer 600 to 2200MHz
Device Type Diplexer; Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details