UIY Inc. Duplexer / Diplexer 436.5 to 460MHz UIYDX155118A

Description
436.5 to 460MHz – Duplexer / Diplexer
Request a Quote Datasheet
Description
436.5 to 460MHz – Duplexer / Diplexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 436.5 to 460MHz
UIYDX155118A
Duplexer / Diplexer 436.5 to 460MHz UIYDX155118A
436.5 to 460MHz – Duplexer / Diplexer

436.5 to 460MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX155118A
Product Name Duplexer / Diplexer 436.5 to 460MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details