UIY Inc. Duplexer / Diplexer 380 to 470MHz UIYDX19383A

Description
380 to 470MHz – Duplexer / Diplexer
Request a Quote
Description
380 to 470MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 380 to 470 MHz with two channels: 380-395 MHz and 450-470 MHz, featuring maximum insertion loss of 1.5 dB, minimum isolation of 70 dB, and maximum VSWR of 1.4, operating from -30 to +70 °C, and available with N-F or SMA-F connectors. Dimensions are 193.0 mm × 185.0 mm. Military, space, and commercial applications are supported.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 380 to 470 MHz with two channels: 380-395 MHz and 450-470 MHz, featuring maximum insertion loss of 1.5 dB, minimum isolation of 70 dB, and maximum VSWR of 1.4, operating from -30 to +70 °C, and available with N-F or SMA-F connectors. Dimensions are 193.0 mm × 185.0 mm. Military, space, and commercial applications are supported.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 380 to 470MHz
UIYDX19383A
Duplexer / Diplexer 380 to 470MHz UIYDX19383A
380 to 470MHz – Duplexer / Diplexer

380 to 470MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX19383A
Product Name Duplexer / Diplexer 380 to 470MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 450 to 466MHz - UIYDX121159A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 650 to 2700MHz - UIYDX100200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details