UIY Inc. Duplexer / Diplexer 344 to 396MHz UIYDX102200A

Description
344 to 396MHz – Duplexer / Diplexer
Request a Quote
Description
344 to 396MHz – Duplexer / Diplexer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 344 to 396 MHz with two channels: 344-351 MHz and 381-396 MHz, offering maximum insertion loss of 1.0 dB, minimum isolation of 50 dB, and maximum VSWR of 1.3, rated for 10 W power handling and operating from -40 °C to +85 °C. Available with SMA-F or N-F connectors. Mechanical dimensions include a body length of 102.0 mm, width of 65.0 mm, and height of 56.0 mm, with a through-hole mounting pattern of 4.5 mm diameter.

Datasheet Summary
Powered by GS/AI

Duplexer/diplexer covering 344 to 396 MHz with two channels: 344-351 MHz and 381-396 MHz, offering maximum insertion loss of 1.0 dB, minimum isolation of 50 dB, and maximum VSWR of 1.3, rated for 10 W power handling and operating from -40 °C to +85 °C. Available with SMA-F or N-F connectors. Mechanical dimensions include a body length of 102.0 mm, width of 65.0 mm, and height of 56.0 mm, with a through-hole mounting pattern of 4.5 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Shenzhen, China
Duplexer / Diplexer 344 to 396MHz
UIYDX102200A
Duplexer / Diplexer 344 to 396MHz UIYDX102200A
344 to 396MHz – Duplexer / Diplexer

344 to 396MHz – Duplexer / Diplexer

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UIYDX102200A
Product Name Duplexer / Diplexer 344 to 396MHz
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 380 to 396.6MHz - UIYDX330114A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 1.5 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details