UIY Inc. 1.4 to 2.0GHz – Dual Directional Coupler UIYDDCP7448A

Description
1.4 to 2.0GHz – Dual Directional Coupler
Request a Quote Datasheet
Description
1.4 to 2.0GHz – Dual Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Shenzhen, China
1.4 to 2.0GHz – Dual Directional Coupler
UIYDDCP7448A
1.4 to 2.0GHz – Dual Directional Coupler UIYDDCP7448A
1.4 to 2.0GHz – Dual Directional Coupler

1.4 to 2.0GHz – Dual Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDDCP7448A
Product Name 1.4 to 2.0GHz – Dual Directional Coupler
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details