UIY Inc. 800 to 3600MHz – Dual Directional Coupler UIYDDCP21424A

Description
800 to 3600MHz – Dual Directional Coupler
Request a Quote Datasheet
Description
800 to 3600MHz – Dual Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Shenzhen, China
800 to 3600MHz – Dual Directional Coupler
UIYDDCP21424A
800 to 3600MHz – Dual Directional Coupler UIYDDCP21424A
800 to 3600MHz – Dual Directional Coupler

800 to 3600MHz – Dual Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDDCP21424A
Product Name 800 to 3600MHz – Dual Directional Coupler
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
Coupling 7.00 to 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details