UIY Inc. 3 to 4GHz – Dual Directional Coupler UIYDDCP5555A

Description
3 to 4GHz – Dual Directional Coupler
Request a Quote
Description
3 to 4GHz – Dual Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDDCP5555A is a 3 to 4 GHz dual directional coupler with a nominal coupling of 50±1.5 dB, insertion loss of 0.4 dB, VSWR of 1.3, and power handling of 300 W. It features N-F connectors and operates from -40°C to +85°C. The device is housed in a case measuring 55.0 mm by 20.0 mm and includes a thru port rated to -50 dB. The insertion loss includes the coupling loss. Custom frequency ranges and other parameters are available upon request.

Datasheet Summary
Powered by GS/AI

UIYDDCP5555A is a 3 to 4 GHz dual directional coupler with a nominal coupling of 50±1.5 dB, insertion loss of 0.4 dB, VSWR of 1.3, and power handling of 300 W. It features N-F connectors and operates from -40°C to +85°C. The device is housed in a case measuring 55.0 mm by 20.0 mm and includes a thru port rated to -50 dB. The insertion loss includes the coupling loss. Custom frequency ranges and other parameters are available upon request.

Suppliers

Company
Product
Description
Supplier Links
3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Shenzhen, China
3 to 4GHz – Dual Directional Coupler
UIYDDCP5555A
3 to 4GHz – Dual Directional Coupler UIYDDCP5555A
3 to 4GHz – Dual Directional Coupler

3 to 4GHz – Dual Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDDCP5555A
Product Name 3 to 4GHz – Dual Directional Coupler
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
Coupling 50.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details