UIY Inc. 136 to 174MHz – Directional Coupler UIYDCP14337B

Description
136 to 174MHz – Directional Coupler
Request a Quote Datasheet
Description
136 to 174MHz – Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Shenzhen, China
136 to 174MHz – Directional Coupler
UIYDCP14337B
136 to 174MHz – Directional Coupler UIYDCP14337B
136 to 174MHz – Directional Coupler

136 to 174MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP14337B
Product Name 136 to 174MHz – Directional Coupler
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details