UIY Inc. 500 to 2500MHz – Directional Coupler UIYDCP13315A

Description
500 to 2500MHz – Directional Coupler
Request a Quote Datasheet
Description
500 to 2500MHz – Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Shenzhen, China
500 to 2500MHz – Directional Coupler
UIYDCP13315A
500 to 2500MHz – Directional Coupler UIYDCP13315A
500 to 2500MHz – Directional Coupler

500 to 2500MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP13315A
Product Name 500 to 2500MHz – Directional Coupler
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details