UIY Inc. 2 to 8GHz – Directional Coupler UIYDCP5525A

Description
2 to 8GHz – Directional Coupler
Request a Quote
Description
2 to 8GHz – Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 to 8 GHz directional coupler with N-F connectors, operating from -55°C to +85°C, with a VSWR of 1.5, coupling values of 6, 10, 20, or 30 dB ±1 dB, directivity of 16 dB, and insertion loss between 1.0 and 1.8 dB depending on model. Mounted in a case measuring 55.0 mm by 16.0 mm with a through-hole diameter of 2.3 mm.

Datasheet Summary
Powered by GS/AI

2 to 8 GHz directional coupler with N-F connectors, operating from -55°C to +85°C, with a VSWR of 1.5, coupling values of 6, 10, 20, or 30 dB ±1 dB, directivity of 16 dB, and insertion loss between 1.0 and 1.8 dB depending on model. Mounted in a case measuring 55.0 mm by 16.0 mm with a through-hole diameter of 2.3 mm.

Suppliers

Company
Product
Description
Supplier Links
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Shenzhen, China
2 to 8GHz – Directional Coupler
UIYDCP5525A
2 to 8GHz – Directional Coupler UIYDCP5525A
2 to 8GHz – Directional Coupler

2 to 8GHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP5525A
Product Name 2 to 8GHz – Directional Coupler
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details