UIY Inc. 8 to 18GHz – Directional Coupler UIYDCP3315A

Description
8 to 18GHz – Directional Coupler
Request a Quote
Description
8 to 18GHz – Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 18 GHz directional coupler in a compact design with SMA-F connectors, supporting power handling up to 50 W and operating from -55°C to +85°C, with typical insertion loss of 0.8 dB, VSWR of 1.5, and directivity of 10 dB across coupling values of 10, 20, 25, or 30 dB.

Datasheet Summary
Powered by GS/AI

8 to 18 GHz directional coupler in a compact design with SMA-F connectors, supporting power handling up to 50 W and operating from -55°C to +85°C, with typical insertion loss of 0.8 dB, VSWR of 1.5, and directivity of 10 dB across coupling values of 10, 20, 25, or 30 dB.

Suppliers

Company
Product
Description
Supplier Links
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Shenzhen, China
8 to 18GHz – Directional Coupler
UIYDCP3315A
8 to 18GHz – Directional Coupler UIYDCP3315A
8 to 18GHz – Directional Coupler

8 to 18GHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP3315A
Product Name 8 to 18GHz – Directional Coupler
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details