UIY Inc. 1 to 4GHz – Directional Coupler UIYDCP8220A

Description
1 to 4GHz – Directional Coupler
Request a Quote
Description
1 to 4GHz – Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 4 GHz directional coupler in a package measuring 82.0 mm by 44.0 mm with N-female connectors, rated for operation from -55°C to +85°C, with a maximum VSWR of 1.3 and power handling of 50 W.

Datasheet Summary
Powered by GS/AI

1 to 4 GHz directional coupler in a package measuring 82.0 mm by 44.0 mm with N-female connectors, rated for operation from -55°C to +85°C, with a maximum VSWR of 1.3 and power handling of 50 W.

Suppliers

Company
Product
Description
Supplier Links
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Shenzhen, China
1 to 4GHz – Directional Coupler
UIYDCP8220A
1 to 4GHz – Directional Coupler UIYDCP8220A
1 to 4GHz – Directional Coupler

1 to 4GHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP8220A
Product Name 1 to 4GHz – Directional Coupler
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details