UIY Inc. 3 to 6GHz – Dual Directional Coupler UIYDDCP10025A

Description
3 to 6GHz – Dual Directional Coupler
Request a Quote
Description
3 to 6GHz – Dual Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual directional coupler in a compact case with N-F or SMA-F connectors, supporting power levels up to 100 W and operating from -55°C to +85°C. Available in coupling values of 10 dB, 20 dB, or 30 dB with directivity of 18 dB and VSWR as low as 1.0. Physical dimensions are 100.0 mm × 76.0 mm × 80.0 mm with a tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

3 to 6 GHz dual directional coupler in a compact case with N-F or SMA-F connectors, supporting power levels up to 100 W and operating from -55°C to +85°C. Available in coupling values of 10 dB, 20 dB, or 30 dB with directivity of 18 dB and VSWR as low as 1.0. Physical dimensions are 100.0 mm × 76.0 mm × 80.0 mm with a tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Shenzhen, China
3 to 6GHz – Dual Directional Coupler
UIYDDCP10025A
3 to 6GHz – Dual Directional Coupler UIYDDCP10025A
3 to 6GHz – Dual Directional Coupler

3 to 6GHz – Dual Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDDCP10025A
Product Name 3 to 6GHz – Dual Directional Coupler
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details