UIY Inc. 698 to 2700MHz – Directional Coupler UIYDCP12040A

Description
698 to 2700MHz – Directional Coupler
Request a Quote Datasheet
Description
698 to 2700MHz – Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Shenzhen, China
698 to 2700MHz – Directional Coupler
UIYDCP12040A
698 to 2700MHz – Directional Coupler UIYDCP12040A
698 to 2700MHz – Directional Coupler

698 to 2700MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP12040A
Product Name 698 to 2700MHz – Directional Coupler
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details