UIY Inc. 2 to 8GHz –Directional Coupler UIYDCP4315A

Description
2 to 8GHz –Directional Coupler
Request a Quote Datasheet
Description
2 to 8GHz –Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Shenzhen, China
2 to 8GHz –Directional Coupler
UIYDCP4315A
2 to 8GHz –Directional Coupler UIYDCP4315A
2 to 8GHz –Directional Coupler

2 to 8GHz –Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP4315A
Product Name 2 to 8GHz –Directional Coupler
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details