UIY Inc. 350 to 2700MHz – Directional Coupler UIYDCP22440A

Description
350 to 2700MHz – Directional Coupler
Request a Quote
Description
350 to 2700MHz – Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

350 to 2700 MHz directional coupler with N-F connectors, operating from -35°C to +65°C, featuring 18 dB directivity, 1.3 VSWR, and 200 W power handling across all variants. The unit has a mechanical size of 84.0 mm length and 224.4 mm width, with a 4.5 mm thru hole. All models in the series maintain consistent performance specifications with coupling values ranging from 5 dB to 40 dB and insertion loss between 0.2 dB and 2.05 dB.

Datasheet Summary
Powered by GS/AI

350 to 2700 MHz directional coupler with N-F connectors, operating from -35°C to +65°C, featuring 18 dB directivity, 1.3 VSWR, and 200 W power handling across all variants. The unit has a mechanical size of 84.0 mm length and 224.4 mm width, with a 4.5 mm thru hole. All models in the series maintain consistent performance specifications with coupling values ranging from 5 dB to 40 dB and insertion loss between 0.2 dB and 2.05 dB.

Suppliers

Company
Product
Description
Supplier Links
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Shenzhen, China
350 to 2700MHz – Directional Coupler
UIYDCP22440A
350 to 2700MHz – Directional Coupler UIYDCP22440A
350 to 2700MHz – Directional Coupler

350 to 2700MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP22440A
Product Name 350 to 2700MHz – Directional Coupler
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details