UIY Inc. 800 to 2500MHz – Directional Coupler UIYDCP8515A

Description
800 to 2500MHz – Directional Coupler
Request a Quote
Description
800 to 2500MHz – Directional Coupler
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDCP8515A series is a directional coupler covering 800 to 2500 MHz with nominal coupling values of 10, 20, or 30 dB, insertion loss of 0.5 to 0.9 dB, directivity of 18 dB, and a maximum VSWR of 1.25. It handles 50 W power, uses an SMA-F connector, and operates from -55°C to +85°C. The package is a rectangular enclosure measuring 85.0 mm by 72.0 mm by 32.0 mm. Military, space, and commercial applications are supported.

Datasheet Summary
Powered by GS/AI

The UIYDCP8515A series is a directional coupler covering 800 to 2500 MHz with nominal coupling values of 10, 20, or 30 dB, insertion loss of 0.5 to 0.9 dB, directivity of 18 dB, and a maximum VSWR of 1.25. It handles 50 W power, uses an SMA-F connector, and operates from -55°C to +85°C. The package is a rectangular enclosure measuring 85.0 mm by 72.0 mm by 32.0 mm. Military, space, and commercial applications are supported.

Suppliers

Company
Product
Description
Supplier Links
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Shenzhen, China
800 to 2500MHz – Directional Coupler
UIYDCP8515A
800 to 2500MHz – Directional Coupler UIYDCP8515A
800 to 2500MHz – Directional Coupler

800 to 2500MHz – Directional Coupler

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Couplers
Product Number UIYDCP8515A
Product Name 800 to 2500MHz – Directional Coupler
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details