UIY Inc. Coaxial Termination 80W N UIYCT80AN3

Description
80W – Coaxial Termination
Request a Quote
Description
80W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT80AN3 is an 80W coaxial termination with N male connector, 50 Ω impedance, and DC to 3 GHz frequency range, offering a maximum VSWR of 1.15. It is designed for military, space, and commercial applications and features a physical size of 140.0 mm in length and 73.9 mm in diameter. All units include a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYCT80AN3 is an 80W coaxial termination with N male connector, 50 Ω impedance, and DC to 3 GHz frequency range, offering a maximum VSWR of 1.15. It is designed for military, space, and commercial applications and features a physical size of 140.0 mm in length and 73.9 mm in diameter. All units include a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 80W N - UIYCT80AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 80W N
UIYCT80AN3
Coaxial Termination 80W N UIYCT80AN3
80W – Coaxial Termination

80W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT80AN3
Product Name Coaxial Termination 80W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 50W N - UIYCT50AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 500W N - UIYCT500AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 200W N - UIYCT200AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details