UIY Inc. 2W BNC 3GHz Coaxial Termination UIYCT2AB3

Description
2W BNC 3GHz Coaxial Termination
Request a Quote Datasheet
Description
2W BNC 3GHz Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Shenzhen, China
2W BNC 3GHz Coaxial Termination
UIYCT2AB3
2W BNC 3GHz Coaxial Termination UIYCT2AB3
2W BNC 3GHz Coaxial Termination

2W BNC 3GHz Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Terminations
Product Number UIYCT2AB3
Product Name 2W BNC 3GHz Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

200W 18GHz Coaxial Termination - UIYCT200AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 18000 MHz
View Details
30W 12.4GHz – SMA Coaxial Termination - UIYCT30AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details