UIY Inc. Coaxial Termination 50W N UIYCT50AN124

Description
50W – Coaxial Termination
Request a Quote Datasheet
Description
50W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 50W N - UIYCT50AN124 - UIY Inc.
Shenzhen, China
Coaxial Termination 50W N
UIYCT50AN124
Coaxial Termination 50W N UIYCT50AN124
50W – Coaxial Termination

50W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT50AN124
Product Name Coaxial Termination 50W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 5W SMA - UIYCT5AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 80W N - UIYCT80AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 1000W N - UIYCT1000A - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16
Frequency Range 0.0 to 3000 MHz
View Details