UIY Inc. Coaxial Termination 500W N UIYCT500AN6

Description
500W – Coaxial Termination
Request a Quote
Description
500W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

500W coaxial termination for RF applications with VSWR of 1.2, 50 Ω impedance, and N male connector, operating from DC to 3 GHz. Package dimensions are 426.5 mm by 245.0 mm by 400.0 mm. Includes standard one-year warranty. Custom designs available upon request.

Datasheet Summary
Powered by GS/AI

500W coaxial termination for RF applications with VSWR of 1.2, 50 Ω impedance, and N male connector, operating from DC to 3 GHz. Package dimensions are 426.5 mm by 245.0 mm by 400.0 mm. Includes standard one-year warranty. Custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 500W N - UIYCT500AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 500W N
UIYCT500AN6
Coaxial Termination 500W N UIYCT500AN6
500W – Coaxial Termination

500W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT500AN6
Product Name Coaxial Termination 500W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W N - UIYCT10AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 200W N - UIYCT200AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details