UIY Inc. Coaxial Termination 200W N UIYCT200AN6

Description
200W – Coaxial Termination
Request a Quote
Description
200W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT200AN6 is a 200W coaxial termination designed for RF applications, featuring an N male connector, 50 Ω impedance, and a frequency range of DC to 6 GHz with a maximum VSWR of 1.25. The unit measures 226.5 mm in length and 200.0 mm in width, with a general tolerance of ±2%. It is suitable for military, space, and commercial applications and comes with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYCT200AN6 is a 200W coaxial termination designed for RF applications, featuring an N male connector, 50 Ω impedance, and a frequency range of DC to 6 GHz with a maximum VSWR of 1.25. The unit measures 226.5 mm in length and 200.0 mm in width, with a general tolerance of ±2%. It is suitable for military, space, and commercial applications and comes with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 200W N - UIYCT200AN6 - UIY Inc.
Shenzhen, China
Coaxial Termination 200W N
UIYCT200AN6
Coaxial Termination 200W N UIYCT200AN6
200W – Coaxial Termination

200W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT200AN6
Product Name Coaxial Termination 200W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination 30W N - UIYCT30AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination 10W SMA - UIYCT10AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details