UIY Inc. Coaxial Termination 5W N UIYCT5AN124

Description
5W – Coaxial Termination
Request a Quote Datasheet
Description
5W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 5W N - UIYCT5AN124 - UIY Inc.
Shenzhen, China
Coaxial Termination 5W N
UIYCT5AN124
Coaxial Termination 5W N UIYCT5AN124
5W – Coaxial Termination

5W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT5AN124
Product Name Coaxial Termination 5W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

200W 12.4GHz Coaxial Termination - UIYCT200AN124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 12400 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details