30W SMA male coaxial termination for DC to 3 GHz operation with 50 Ω impedance and a maximum VSWR of 1.15. The product is rated for 30 W power handling and features a mechanical dimension of 85.0 mm maximum length. It is designed for military, space, and commercial applications, with a standard one-year warranty.
30W 3GHz SMA Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT30AS3 |
| Product Name | 30W 3GHz SMA Coaxial Termination |
| Terminator Type | Coaxial Terminator |