200W 12.4GHz coaxial termination with N male connector and 50 Ω impedance, designed for military, space, and commercial applications. The device has a VSWR of 1.35 and operates from DC to 18GHz. The mechanical dimensions are 243.0 mm (9.567 in) in length and 120.0 mm (4.724 in) in body diameter, with a general tolerance of ±2%. Power handling derates from 200W at 25°C to 0% at 125°C ambient temperature. The termination is covered by a standard one-year warranty.
200W 12.4GHz Coaxial Termination
| UIY Inc. | |
|---|---|
| Product Category | RF Terminations |
| Product Number | UIYCT200AN124 |
| Product Name | 200W 12.4GHz Coaxial Termination |
| Terminator Type | Coaxial Terminator |