UIY Inc. Coaxial Termination 2W N UIYCT2AN124

Description
2W SMA – Coaxial Termination
Request a Quote Datasheet
Description
2W SMA – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W N - UIYCT2AN124 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W N
UIYCT2AN124
Coaxial Termination 2W N UIYCT2AN124
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2AN124
Product Name Coaxial Termination 2W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W N - UIYCT5AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 500W N - UIYCT500AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details