UIY Inc. Coaxial Termination 0.5W SMA UIYCT05AS124

Description
0.5W SMA – Coaxial Termination
Request a Quote
Description
0.5W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT05AS124 is a 0.5W coaxial termination with an SMA male connector, designed for DC to 12.4 GHz operation with a maximum VSWR of 1.2 and a 50 Ω impedance. It measures 17.5 mm in length with a 5.7 mm diameter body, and is suitable for military, space, and commercial applications. The device is specified for standard one-year warranty coverage.

Datasheet Summary
Powered by GS/AI

UIYCT05AS124 is a 0.5W coaxial termination with an SMA male connector, designed for DC to 12.4 GHz operation with a maximum VSWR of 1.2 and a 50 Ω impedance. It measures 17.5 mm in length with a 5.7 mm diameter body, and is suitable for military, space, and commercial applications. The device is specified for standard one-year warranty coverage.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 0.5W SMA - UIYCT05AS124 - UIY Inc.
Shenzhen, China
Coaxial Termination 0.5W SMA
UIYCT05AS124
Coaxial Termination 0.5W SMA UIYCT05AS124
0.5W SMA – Coaxial Termination

0.5W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT05AS124
Product Name Coaxial Termination 0.5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 500W N - UIYCT500AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Coaxial Termination 2W N - UIYCT2AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details