UIY Inc. Coaxial Termination 50W N UIYCT50AN3

Description
50W – Coaxial Termination
Request a Quote
Description
50W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT50AN3 is a 50W coaxial termination with a DC to 3 GHz frequency range, 50 Ω impedance, and an N male connector, featuring a maximum VSWR of 1.15. It is designed for military, space, and commercial applications. The mechanical dimensions are 118.0 mm in length and 5.43 mm in diameter.

Datasheet Summary
Powered by GS/AI

UIYCT50AN3 is a 50W coaxial termination with a DC to 3 GHz frequency range, 50 Ω impedance, and an N male connector, featuring a maximum VSWR of 1.15. It is designed for military, space, and commercial applications. The mechanical dimensions are 118.0 mm in length and 5.43 mm in diameter.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 50W N - UIYCT50AN3 - UIY Inc.
Shenzhen, China
Coaxial Termination 50W N
UIYCT50AN3
Coaxial Termination 50W N UIYCT50AN3
50W – Coaxial Termination

50W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT50AN3
Product Name Coaxial Termination 50W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 0.5W SMA - UIYCT05AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 18000 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 8000 MHz
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details