UIY Inc. Coaxial Termination 500W N UIYCT500A7163

Description
500W – Coaxial Termination
Request a Quote
Description
500W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

500W coaxial terminations with VSWR of 1.2 or 1.25 up to 3 GHz, available in N male, N female, 7/16 male, or 7/16 female connectors, all rated for 50 Ω impedance. The units measure 426.5 mm in length, 400.0 mm in width, and 245.0 mm in height. Designed for military, space, and commercial applications, they include a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

500W coaxial terminations with VSWR of 1.2 or 1.25 up to 3 GHz, available in N male, N female, 7/16 male, or 7/16 female connectors, all rated for 50 Ω impedance. The units measure 426.5 mm in length, 400.0 mm in width, and 245.0 mm in height. Designed for military, space, and commercial applications, they include a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 500W N - UIYCT500A7163 - UIY Inc.
Shenzhen, China
Coaxial Termination 500W N
UIYCT500A7163
Coaxial Termination 500W N UIYCT500A7163
500W – Coaxial Termination

500W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT500A7163
Product Name Coaxial Termination 500W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 100W N - UIYCT100AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
50W 6GHz SMA Coaxial Termination - UIYCT50AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
25W 12.4GHz – Coaxial Termination - UIYCT25AS124 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details