UIY Inc. Coaxial Termination 2W BNC UIYCT2ABNC3

Description
2W SMA – Coaxial Termination
Request a Quote Datasheet
Description
2W SMA – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Shenzhen, China
Coaxial Termination 2W BNC
UIYCT2ABNC3
Coaxial Termination 2W BNC UIYCT2ABNC3
2W SMA – Coaxial Termination

2W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT2ABNC3
Product Name Coaxial Termination 2W BNC
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 10W SMA - UIYCT10AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 6000 MHz
View Details
50W 6GHz SMA Coaxial Termination - UIYCT50AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS265 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coaxial Termination 30W N - UIYCT30AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details