UIY Inc. Coaxial Termination 0.5W SMA UIYCT05AS8

Description
0.5W SMA – Coaxial Termination
Request a Quote
Description
0.5W SMA – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYCT05AS8 is a 0.5W coaxial termination with an SMA male connector and 50 Ω impedance, designed for DC to 8 GHz applications with a maximum VSWR of 1.15. It is housed in a compact mechanical package measuring 17.5 mm in length with a 5.7 mm diameter, and supports military, space, and commercial applications. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

UIYCT05AS8 is a 0.5W coaxial termination with an SMA male connector and 50 Ω impedance, designed for DC to 8 GHz applications with a maximum VSWR of 1.15. It is housed in a compact mechanical package measuring 17.5 mm in length with a 5.7 mm diameter, and supports military, space, and commercial applications. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 0.5W SMA - UIYCT05AS8 - UIY Inc.
Shenzhen, China
Coaxial Termination 0.5W SMA
UIYCT05AS8
Coaxial Termination 0.5W SMA UIYCT05AS8
0.5W SMA – Coaxial Termination

0.5W SMA – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT05AS8
Product Name Coaxial Termination 0.5W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 6GHz SMA Coaxial Termination - UIYCT50AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination 2W BNC - UIYCT2ABNC3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 8000 MHz
View Details
30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details