UIY Inc. Coaxial Termination 300W N UIYCT300A7166

Description
300W – Coaxial Termination
Request a Quote Datasheet
Description
300W – Coaxial Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 300W N - UIYCT300A7166 - UIY Inc.
Shenzhen, China
Coaxial Termination 300W N
UIYCT300A7166
Coaxial Termination 300W N UIYCT300A7166
300W – Coaxial Termination

300W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT300A7166
Product Name Coaxial Termination 300W N
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

25W 18GHz – Coaxial Termination - UIYCT25AS18 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination 25W N - UIYCT25AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
Coaxial Termination 50W N - UIYCT50AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details