UIY Inc. Coaxial Termination 10W SMA UIYCT10AS18

Description
10W – Coaxial Termination
Request a Quote
Description
10W – Coaxial Termination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W coaxial terminations for RF applications, available in SMA male connector type with 50 Ω impedance, offering VSWR of 1.15 up to 3 GHz or 1.25 up to 6 GHz. The devices support DC to 6 GHz frequency ranges, handle 10 W power, and are designed for military, space, and commercial use. Physical dimensions are 39.0 mm in length and 30.0 mm in diameter, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

10W coaxial terminations for RF applications, available in SMA male connector type with 50 Ω impedance, offering VSWR of 1.15 up to 3 GHz or 1.25 up to 6 GHz. The devices support DC to 6 GHz frequency ranges, handle 10 W power, and are designed for military, space, and commercial use. Physical dimensions are 39.0 mm in length and 30.0 mm in diameter, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination 10W SMA - UIYCT10AS18 - UIY Inc.
Shenzhen, China
Coaxial Termination 10W SMA
UIYCT10AS18
Coaxial Termination 10W SMA UIYCT10AS18
10W – Coaxial Termination

10W – Coaxial Termination

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Electrical Terminations
Product Number UIYCT10AS18
Product Name Coaxial Termination 10W SMA
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 5W SMA - UIYCT5AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination 30W N - UIYCT30AN6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 6000 MHz
View Details
300W 8GHz Coaxial Termination - UIYCT300AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
Coaxial Termination 2W SMA - UIYCT2AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 0.0 to 12400 MHz
View Details